TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E3X8R1E224K080AD

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X8R1E224K080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X8R1E224K080AD
Multilayer Ceramic Chip Capacitor CGA3E3X8R1E224K080AD
High Temperature Application

High Temperature Application

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794901 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794901
MLCCs - Multilayer Ceramic Capacitors 1794901
TDK CGA3E3X8R1E224K080AD

TDK CGA3E3X8R1E224K080AD

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795606 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795606
MLCCs - Multilayer Ceramic Capacitors 1795606
TDK CGA3E3X8R1E224K080AD

TDK CGA3E3X8R1E224K080AD

Supplier's Site
Ceramic Capacitors - 445-CGA3E3X8R1E224K080ADDKR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E3X8R1E224K080ADCT-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E3X8R1E224K080ADTR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E3X8R1E224K080AD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X8R1E224K080AD
Ceramic Capacitors CGA3E3X8R1E224K080AD
CAP CER 0.22UF 25V 0603 EPOXY

CAP CER 0.22UF 25V 0603 EPOXY

Supplier's Site Datasheet
Mlcc,0603,x8R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6939 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x8R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6939
Mlcc,0603,x8R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6939
MLCC,0603,X8R,25V,0. 22µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X8R,25V,0.22µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3X8R1E224K080AD 1794901 445-CGA3E3X8R1E224K080ADDKR-ND 445-CGA3E3X8R1E224K080ADCT-ND CGA3E3X8R1E224K080AD 51X6939
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x8R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers