0.47µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)
0.47µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)
0.47µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)
CAP, AEC-Q200, 0.47UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 0.47UF 16V X8R 0603
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-173705-2-ND | 445-173705-6-ND | 39AH0395 | CGA3E3X8R1C474K080AE |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |