TDK U.S.A. Corporation Ceramic Capacitors CGA3E3X8R1C334K080AE

Description
CAP CER 0.33UF 16V X8R 0603
Request a Quote Datasheet
Description
CAP CER 0.33UF 16V X8R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA3E3X8R1C334K080AECT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.33UF 16V X8R 0603

CAP CER 0.33UF 16V X8R 0603

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E3X8R1C334K080AEDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.33UF 16V X8R 0603

CAP CER 0.33UF 16V X8R 0603

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E3X8R1C334K080AETR-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

0.33µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.33Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0394 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.33Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk
39AH0394
Cap, Aec-Q200, 0.33Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk 39AH0394
CAP, AEC-Q200, 0.33UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.33UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-CGA3E3X8R1C334K080AECT-ND 445-CGA3E3X8R1C334K080AEDKR-ND 39AH0394
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.33Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details