TDK U.S.A. Corporation 2.2UF 10V Capacitor CGA3E3X7S1A225K080AE

Description
CAP CER 2.2UF 10V X7S 0603 Product overview: CGA3E3X7S1A225K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X7S1A225K08 0AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 10V X7S 0603 Product overview: CGA3E3X7S1A225K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X7S1A225K08 0AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 10V Capacitor
60-CGA3E3X7S1A225K080AE
2.2UF 10V Capacitor 60-CGA3E3X7S1A225K080AE
CAP CER 2.2UF 10V X7S 0603 Product overview: CGA3E3X7S1A225K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X7S1A225K08 0AE can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X7S 0603 Product overview: CGA3E3X7S1A225K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X7S1A225K080AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1145035-CGA3E3X7S1A225K080AE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1145035-CGA3E3X7S1A225K080AE
Capacitors - Ceramic Capacitors 1145035-CGA3E3X7S1A225K080AE
Win Source Part Number: 1145035-CGA3E3X7S1A2 25K080AE Category: Capacitors>Ceramic Capacitors Series: CGA Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 4,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: CGA3E3X7S1A225KT000S ,445-173821-6,445-17 3821-2,445-173821-1

Win Source Part Number: 1145035-CGA3E3X7S1A225K080AE
Category: Capacitors>Ceramic Capacitors
Series: CGA
Features: Soft Termination
Package: Tape & Reel
Applications: Automotive, Boardflex Sensitive
Standard Package: 4,000
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Thickness (Max): 0.037" (0.95mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: CGA3E3X7S1A225KT000S,445-173821-6,445-173821-2,445-173821-1

Buy Now
Ceramic Capacitors - 445-173821-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173821-6-ND
Ceramic Capacitors 445-173821-6-ND
2.2µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173821-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173821-1-ND
Ceramic Capacitors 445-173821-1-ND
2.2µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173821-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173821-2-ND
Ceramic Capacitors 445-173821-2-ND
2.2µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0391 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Tdk
39AH0391
Cap, Aec-Q200, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Tdk 39AH0391
CAP, AEC-Q200, 2.2UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2.2UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E3X7S1A225K080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X7S1A225K080AE
Ceramic Capacitors CGA3E3X7S1A225K080AE
CAP CER 2.2UF 10V X7S 0603

CAP CER 2.2UF 10V X7S 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CGA3E3X7S1A225K080AE 1145035-CGA3E3X7S1A225K080AE 445-173821-6-ND 445-173821-1-ND 39AH0391 CGA3E3X7S1A225K080AE
Product Name 2.2UF 10V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 337SMH016ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers