TDK U.S.A. Corporation MLCCs - Multilayer Ceramic Capacitors CGA3E3X7S1A225K080AB

Description
TDK CGA3E3X7S1A225K080AB
Request a Quote Datasheet
Description
TDK CGA3E3X7S1A225K080AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1795539 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795539
MLCCs - Multilayer Ceramic Capacitors 1795539
TDK CGA3E3X7S1A225K080AB

TDK CGA3E3X7S1A225K080AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794897 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794897
MLCCs - Multilayer Ceramic Capacitors 1794897
TDK CGA3E3X7S1A225K080AB

TDK CGA3E3X7S1A225K080AB

Supplier's Site
Ceramic Capacitors - CGA3E3X7S1A225K080AB - 851903-CGA3E3X7S1A225K080AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E3X7S1A225K080AB
851903-CGA3E3X7S1A225K080AB
Ceramic Capacitors - CGA3E3X7S1A225K080AB 851903-CGA3E3X7S1A225K080AB
Manufacturer: TDK Corporation Win Source Part Number: 851903-CGA3E3X7S1A22 5K080AB Series: CGA Features: 2.2 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA3E3X7S1A225K080AB INACTIVE, CGA3E3X7S1A225K080AB -ND, 445-16108-6, CGA3E3X7S1A225K080AA , CGA3E3X7S1A225KT000N , 445-16108-2, 445-16108-1

Manufacturer: TDK Corporation
Win Source Part Number: 851903-CGA3E3X7S1A225K080AB
Series: CGA
Features: 2.2 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CGA3E3X7S1A225K080ABINACTIVE, CGA3E3X7S1A225K080AB-ND, 445-16108-6, CGA3E3X7S1A225K080AA, CGA3E3X7S1A225KT000N, 445-16108-2, 445-16108-1

Buy Now Datasheet
Singapore, Singapore
2.2UF 10V Capacitor
60-CGA3E3X7S1A225K080AB
2.2UF 10V Capacitor 60-CGA3E3X7S1A225K080AB
CAP CER 2.2UF 10V X7S 0603 Product overview: CGA3E3X7S1A225K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X7S1A225K08 0AB can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X7S 0603 Product overview: CGA3E3X7S1A225K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X7S1A225K080AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-CGA3E3X7S1A225K080ABDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E3X7S1A225K080ABTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E3X7S1A225K080ABCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E3X7S1A225K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X7S1A225K080AB
Ceramic Capacitors CGA3E3X7S1A225K080AB
CAP CER 2.2UF 10V X7S 0603

CAP CER 2.2UF 10V X7S 0603

Supplier's Site Datasheet
Cap, 2.2Μf, 10V, 10%, X7S, 0603; Capacitance Tdk - 68AC4583 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 10V, 10%, X7S, 0603; Capacitance Tdk
68AC4583
Cap, 2.2Μf, 10V, 10%, X7S, 0603; Capacitance Tdk 68AC4583
CAP, 2.2µF, 10V, 10%, X7S, 0603; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CGA Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 2.2µF, 10V, 10%, X7S, 0603; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CGA Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 2.2UF 10V X7S 0603 - 769-CGA3E3X7S1A225K080AB - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.2UF 10V X7S 0603
769-CGA3E3X7S1A225K080AB
CAP CER 2.2UF 10V X7S 0603 769-CGA3E3X7S1A225K080AB
CAP CER 2.2UF 10V X7S 0603

CAP CER 2.2UF 10V X7S 0603

Supplier's Site
Capacitors - Ceramic Capacitors CGA3E3X7S1A225K080AB
CAP CER 2.2UF 10V X7S 0603

CAP CER 2.2UF 10V X7S 0603

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1795539 851903-CGA3E3X7S1A225K080AB 60-CGA3E3X7S1A225K080AB 445-CGA3E3X7S1A225K080ABDKR-ND 445-CGA3E3X7S1A225K080ABTR-ND CGA3E3X7S1A225K080AB 68AC4583 769-CGA3E3X7S1A225K080AB CGA3E3X7S1A225K080AB
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - CGA3E3X7S1A225K080AB 2.2UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 2.2Μf, 10V, 10%, X7S, 0603; Capacitance Tdk CAP CER 2.2UF 10V X7S 0603 Capacitors - Ceramic Capacitors
Technology Multilayer Film Capacitors Single-Layer
Applications Automotive Automotive Automotive Automotive Automotive; Automotive
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers