TDK U.S.A. Corporation Ceramic Capacitors CGA3E3X7S1A155K080AB

Description
1.5µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.5µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-16106-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16106-6-ND
Ceramic Capacitors 445-16106-6-ND
1.5µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

1.5µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16106-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16106-2-ND
Ceramic Capacitors 445-16106-2-ND
1.5µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

1.5µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16106-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16106-1-ND
Ceramic Capacitors 445-16106-1-ND
1.5µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

1.5µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA3E3X7S1A155K080AB
CAP CER 1.5UF 10V X7S 0603

CAP CER 1.5UF 10V X7S 0603

Supplier's Site
Ceramic Capacitors - CGA3E3X7S1A155K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X7S1A155K080AB
Ceramic Capacitors CGA3E3X7S1A155K080AB
CAP CER 1.5UF 10V X7S 0603

CAP CER 1.5UF 10V X7S 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-16106-6-ND 445-16106-2-ND CGA3E3X7S1A155K080AB CGA3E3X7S1A155K080AB
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 335AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - C17AH750J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details