TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E3X7R1V224M080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X7R1V224M080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X7R1V224M080AB
Multilayer Ceramic Chip Capacitor CGA3E3X7R1V224M080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12552-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12552-2-ND
Ceramic Capacitors 445-12552-2-ND
0.22µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12552-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12552-6-ND
Ceramic Capacitors 445-12552-6-ND
0.22µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12552-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12552-1-ND
Ceramic Capacitors 445-12552-1-ND
0.22µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x7R,35V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6918 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,35V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6918
Mlcc,0603,x7R,35V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6918
MLCC,0603,X7R,35V,0. 22µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,35V,0.22µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3X7R1V224M080AB 445-12552-2-ND 445-12552-6-ND 51X6918
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x7R,35V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details