TDK U.S.A. Corporation Ceramic Capacitors CGA3E3X7R1V224K080AE

Description
0.22µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173820-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173820-6-ND
Ceramic Capacitors 445-173820-6-ND
0.22µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173820-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173820-2-ND
Ceramic Capacitors 445-173820-2-ND
0.22µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173820-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173820-1-ND
Ceramic Capacitors 445-173820-1-ND
0.22µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.22Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0390 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk
39AH0390
Cap, Aec-Q200, 0.22Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk 39AH0390
CAP, AEC-Q200, 0.22UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.22UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0603,x7R,35V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 92Y5493 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,35V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
92Y5493
Mlcc,0603,x7R,35V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 92Y5493
MLCC,0603,X7R,35V,0. 22µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,35V,0.22µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173820-6-ND 445-173820-2-ND 39AH0390
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.22Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701022 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details