TDK U.S.A. Corporation Ceramic Capacitors CGA3E3X7R1H474M080AB

Description
CAP CER 0.47UF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.47UF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA3E3X7R1H474M080ABDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.47UF 50V X7R 0603

CAP CER 0.47UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E3X7R1H474M080ABTR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E3X7R1H474M080ABCT-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E3X7R1H474M080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X7R1H474M080AB
Ceramic Capacitors CGA3E3X7R1H474M080AB
CAP CER 0.47UF 50V X7R 0603

CAP CER 0.47UF 50V X7R 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 0.47Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1419 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
78AH1419
Cap, Aec-Q200, 0.47Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk 78AH1419
CAP, AEC-Q200, 0.47UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.47UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA3E3X7R1H474M080ABDKR-ND 445-CGA3E3X7R1H474M080ABTR-ND CGA3E3X7R1H474M080AB 78AH1419
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.47Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details