TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E3X7R1E334K080AD

Description
Conductive Epoxy Application
Request a Quote Datasheet
Description
Conductive Epoxy Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X7R1E334K080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X7R1E334K080AD
Multilayer Ceramic Chip Capacitor CGA3E3X7R1E334K080AD
Conductive Epoxy Application

Conductive Epoxy Application

Supplier's Site
Capacitors - Ceramic Capacitors - 1038143-CGA3E3X7R1E334K080AD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1038143-CGA3E3X7R1E334K080AD
Capacitors - Ceramic Capacitors 1038143-CGA3E3X7R1E334K080AD
Win Source Part Number: 1038143-CGA3E3X7R1E3 34K080AD Category: Capacitors>Ceramic Capacitors Series: CGA Features: Epoxy Mountable Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 0.33 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC, Epoxy Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C1608X7R1E334K080AC; GRM188R71C334KA01D; CC0603KRX7R7BB334; CL10B334KO8NNNC; CGA3E1X7R1C334K080AC ; CL10B334KP8NNNC; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: CGA3E3X7R1E334KT0Y0B ,445-9813-1,445-9813 -2,445-9813-6

Win Source Part Number: 1038143-CGA3E3X7R1E334K080AD
Category: Capacitors>Ceramic Capacitors
Series: CGA
Features: Epoxy Mountable
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Capacitance: 0.33 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.037" (0.95mm)
Mounting Type: Surface Mount, MLCC, Epoxy
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): C1608X7R1E334K080AC; GRM188R71C334KA01D; CC0603KRX7R7BB334; CL10B334KO8NNNC; CGA3E1X7R1C334K080AC; CL10B334KP8NNNC;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: CGA3E3X7R1E334KT0Y0B,445-9813-1,445-9813-2,445-9813-6

Buy Now
Ceramic Capacitors - 445-9813-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9813-2-ND
Ceramic Capacitors 445-9813-2-ND
0.33µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9813-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9813-1-ND
Ceramic Capacitors 445-9813-1-ND
0.33µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9813-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9813-6-ND
Ceramic Capacitors 445-9813-6-ND
0.33µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.33UF 25V Capacitor
60-CGA3E3X7R1E334K080AD
0.33UF 25V Capacitor 60-CGA3E3X7R1E334K080AD
CAP CER 0.33UF 25V 0603 EPOXY Product overview: CGA3E3X7R1E334K080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X7R1E334K08 0AD can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 25V 0603 EPOXY Product overview: CGA3E3X7R1E334K080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E3X7R1E334K080AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3X7R1E334K080AD 1038143-CGA3E3X7R1E334K080AD 445-9813-2-ND 445-9813-6-ND 60-CGA3E3X7R1E334K080AD
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.33UF 25V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details