TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E3X5R1H474M080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X5R1H474M080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X5R1H474M080AB
Multilayer Ceramic Chip Capacitor CGA3E3X5R1H474M080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12507-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12507-6-ND
Ceramic Capacitors 445-12507-6-ND
0.47µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12507-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12507-2-ND
Ceramic Capacitors 445-12507-2-ND
0.47µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12507-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12507-1-ND
Ceramic Capacitors 445-12507-1-ND
0.47µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x5R,50V,0.47Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6883 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x5R,50V,0.47Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6883
Mlcc,0603,x5R,50V,0.47Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6883
MLCC,0603,X5R,50V,0. 47µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X5R,50V,0.47µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.47Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 71AH2805 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
71AH2805
Cap, Aec-Q200, 0.47Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk 71AH2805
CAP, AEC-Q200, 0.47UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.47UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3X5R1H474M080AB 445-12507-6-ND 445-12507-2-ND 51X6883
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x5R,50V,0.47Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers