TDK Corporation MLCCs - Multilayer Ceramic Capacitors CGA3E3X5R1H474K080AB

Description
TDK CGA3E3X5R1H474K080AB
Request a Quote Datasheet
Description
TDK CGA3E3X5R1H474K080AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1447099 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1447099
MLCCs - Multilayer Ceramic Capacitors 1447099
TDK CGA3E3X5R1H474K080AB

TDK CGA3E3X5R1H474K080AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1447327 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1447327
MLCCs - Multilayer Ceramic Capacitors 1447327
TDK CGA3E3X5R1H474K080AB

TDK CGA3E3X5R1H474K080AB

Supplier's Site
Ceramic Capacitors - 445-12506-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12506-6-ND
Ceramic Capacitors 445-12506-6-ND
0.47µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12506-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12506-1-ND
Ceramic Capacitors 445-12506-1-ND
0.47µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12506-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12506-2-ND
Ceramic Capacitors 445-12506-2-ND
0.47µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E3X5R1H474K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X5R1H474K080AB
Ceramic Capacitors CGA3E3X5R1H474K080AB
CAP CER 0.47UF 50V X5R 0603

CAP CER 0.47UF 50V X5R 0603

Supplier's Site Datasheet
Cap, 0.47Μf, 50V, 10%, X5R, 0603; Capacitance Tdk - 33AC0509 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 50V, 10%, X5R, 0603; Capacitance Tdk
33AC0509
Cap, 0.47Μf, 50V, 10%, X5R, 0603; Capacitance Tdk 33AC0509
CAP, 0.47µF, 50V, 10%, X5R, 0603; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 50V, 10%, X5R, 0603; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0603,x5R,50V,0.47Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6882 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x5R,50V,0.47Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6882
Mlcc,0603,x5R,50V,0.47Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6882
MLCC,0603,X5R,50V,0. 47µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X5R,50V,0.47µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1447099 445-12506-6-ND 445-12506-1-ND CGA3E3X5R1H474K080AB 33AC0509 51X6882
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.47Μf, 50V, 10%, X5R, 0603; Capacitance Tdk Mlcc,0603,x5R,50V,0.47Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details