TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E3X5R1H334K080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X5R1H334K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X5R1H334K080AB
Multilayer Ceramic Chip Capacitor CGA3E3X5R1H334K080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1447308 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1447308
MLCCs - Multilayer Ceramic Capacitors 1447308
TDK CGA3E3X5R1H334K080AB

TDK CGA3E3X5R1H334K080AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1447098 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1447098
MLCCs - Multilayer Ceramic Capacitors 1447098
TDK CGA3E3X5R1H334K080AB

TDK CGA3E3X5R1H334K080AB

Supplier's Site
Ceramic Capacitors - 445-12504-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12504-6-ND
Ceramic Capacitors 445-12504-6-ND
0.33µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.33µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12504-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12504-2-ND
Ceramic Capacitors 445-12504-2-ND
0.33µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.33µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12504-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12504-1-ND
Ceramic Capacitors 445-12504-1-ND
0.33µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.33µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.33Μf, 50V, 10%, X5R, 0603; Capacitance Tdk - 33AC0508 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 50V, 10%, X5R, 0603; Capacitance Tdk
33AC0508
Cap, 0.33Μf, 50V, 10%, X5R, 0603; Capacitance Tdk 33AC0508
CAP, 0.33µF, 50V, 10%, X5R, 0603; Capacitance:0.33µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.33µF, 50V, 10%, X5R, 0603; Capacitance:0.33µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3X5R1H334K080AB 1447308 445-12504-6-ND 445-12504-2-ND 33AC0508
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.33Μf, 50V, 10%, X5R, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 107AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details