TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E3C0G2E331J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3C0G2E331J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3C0G2E331J080AA
Multilayer Ceramic Chip Capacitor CGA3E3C0G2E331J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5744-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5744-1-ND
Ceramic Capacitors 445-5744-1-ND
330pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5744-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5744-2-ND
Ceramic Capacitors 445-5744-2-ND
330pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5744-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5744-6-ND
Ceramic Capacitors 445-5744-6-ND
330pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 330Pf, 250V, Mlcc, 0603; Capacitance Tdk - 94AC7460 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Pf, 250V, Mlcc, 0603; Capacitance Tdk
94AC7460
Cap, Aec-Q200, 330Pf, 250V, Mlcc, 0603; Capacitance Tdk 94AC7460
CAP, AEC-Q200, 330PF, 250V, MLCC, 0603; Capacitance:330pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, AEC-Q200, 330PF, 250V, MLCC, 0603; Capacitance:330pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Cga Series, 330 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk - 52W9703 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 330 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk
52W9703
Multilayer Ceramic Capacitor, Cga Series, 330 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk 52W9703
Multilayer Ceramic Capacitor, CGA Series, 330 pF, - 5%, C0G / NP0, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 330 pF, - 5%, C0G / NP0, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors CGA3E3C0G2E331J080AA
CAP CER 330PF 250V C0G 0603

CAP CER 330PF 250V C0G 0603

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3C0G2E331J080AA 445-5744-1-ND 445-5744-6-ND 94AC7460 52W9703 CGA3E3C0G2E331J080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 330Pf, 250V, Mlcc, 0603; Capacitance Tdk Multilayer Ceramic Capacitor, Cga Series, 330 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Single-Layer
Applications Automotive Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details