1800pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1800pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1800pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, AEC-Q200, 1800PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 1800PF 250V C0G/NP0 0603
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-175677-6-ND | 445-175677-2-ND | 39AH0387 | CGA3E3C0G2E182J080AE |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 1800Pf, 250V, Mlcc, 0603 Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |