Mid Voltage (100 to 630V)
Cap Ceramic 0.001uF 250V C0G 5% Pad SMD 0603 125°C T/R Automotive AEC-Q200 Product overview: CGA3E3C0G2E102J080AA
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
TDK CGA3E3C0G2E102J080AA
TDK CGA3E3C0G2E102J080AA
CAP, 1000PF, 250V, 5%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes
CAP CER 1000PF 250V C0G 0603
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E3C0G2E102J080AA | 60-CGA3E3C0G2E102J080AA | 445-15529-6-ND | 445-15529-2-ND | 1794886 | 68AC4576 | CGA3E3C0G2E102J080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Automotive SMD 0.001uF 250V Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 1000Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Multilayer | Multilayer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |