TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X8R2A472K080AD

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X8R2A472K080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X8R2A472K080AD
Multilayer Ceramic Chip Capacitor CGA3E2X8R2A472K080AD
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-8812-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8812-2-ND
Ceramic Capacitors 445-8812-2-ND
4700pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

4700pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8812-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8812-1-ND
Ceramic Capacitors 445-8812-1-ND
4700pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

4700pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8812-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8812-6-ND
Ceramic Capacitors 445-8812-6-ND
4700pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

4700pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 4700Pf, 100V, 10%, X8R, 0603; Capacitance Tdk - 68AC4575 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 100V, 10%, X8R, 0603; Capacitance Tdk
68AC4575
Cap, 4700Pf, 100V, 10%, X8R, 0603; Capacitance Tdk 68AC4575
CAP, 4700PF, 100V, 10%, X8R, 0603; Capacitance:4700pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 100V, 10%, X8R, 0603; Capacitance:4700pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2X8R2A472K080AD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X8R2A472K080AD
Ceramic Capacitors CGA3E2X8R2A472K080AD
CAP CER 4700PF 100V 0603 EPOXY

CAP CER 4700PF 100V 0603 EPOXY

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X8R2A472K080AD 445-8812-2-ND 445-8812-6-ND 68AC4575 CGA3E2X8R2A472K080AD
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 100V, 10%, X8R, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors - Film Capacitors - 106PHB600K2R - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details