TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X8R2A222K080AD

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X8R2A222K080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X8R2A222K080AD
Multilayer Ceramic Chip Capacitor CGA3E2X8R2A222K080AD
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-8813-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8813-2-ND
Ceramic Capacitors 445-8813-2-ND
2200pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

2200pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8813-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8813-1-ND
Ceramic Capacitors 445-8813-1-ND
2200pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

2200pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8813-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8813-6-ND
Ceramic Capacitors 445-8813-6-ND
2200pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

2200pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 2200Pf, 100V, 10%, X8R, 0603; Capacitance Tdk - 68AC4574 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 100V, 10%, X8R, 0603; Capacitance Tdk
68AC4574
Cap, 2200Pf, 100V, 10%, X8R, 0603; Capacitance Tdk 68AC4574
CAP, 2200PF, 100V, 10%, X8R, 0603; Capacitance:2200pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 100V, 10%, X8R, 0603; Capacitance:2200pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X8R2A222K080AD 445-8813-2-ND 445-8813-6-ND 68AC4574
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 100V, 10%, X8R, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details