Mid Voltage (100 to 630V)
TDK CGA3E2X8R2A103K080AD
TDK CGA3E2X8R2A103K080AD
10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
CAP, 0.01µF, 100V, 10%, X8R, 0603; Capacitance:10000pF;
CAP CER 10000PF 100V 0603 EPOXY
CAP CER 10000PF 100V 0603 EPOXY
| TDK Corporation | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2X8R2A103K080AD | 1795392 | 445-8825-6-ND | 445-8825-2-ND | 68AC4573 | CGA3E2X8R2A103K080AD | CGA3E2X8R2A103K080AD |
| Product Name | Multilayer Ceramic Chip Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.01Μf, 100V, 10%, X8R, 0603; Capacitance Tdk | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC, Epoxy | |||
| Technology | Multilayer | Multilayer | Single-Layer | Film Capacitors | |||
| Applications | Automotive | Automotive | Automotive | Automotive | Automotive; Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF |