TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X8R1H682M080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X8R1H682M080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X8R1H682M080AA
Multilayer Ceramic Chip Capacitor CGA3E2X8R1H682M080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-12613-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12613-1-ND
Ceramic Capacitors 445-12613-1-ND
6800pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

6800pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12613-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12613-2-ND
Ceramic Capacitors 445-12613-2-ND
6800pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

6800pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2X8R1H682M080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X8R1H682M080AA
Ceramic Capacitors CGA3E2X8R1H682M080AA
CAP CER 6800PF 50V X8R 0603

CAP CER 6800PF 50V X8R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CGA3E2X8R1H682M080AA 445-12613-1-ND CGA3E2X8R1H682M080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1210C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details