High Temperature Application
6800pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
6800pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
6800pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Multilayer Ceramic Capacitor, CGA Series, 6800 pF, - 10%, X8R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2X8R1H682K080AA | 445-5891-2-ND | 445-5891-6-ND | 12T1637 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Cga Series, 6800 Pf, 10%, X8R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Multilayer | ||
| Applications | Automotive | Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0068 microF |