TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X8R1H473M080AD

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X8R1H473M080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X8R1H473M080AD
Multilayer Ceramic Chip Capacitor CGA3E2X8R1H473M080AD
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-9882-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9882-1-ND
Ceramic Capacitors 445-9882-1-ND
0.047µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.047µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9882-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9882-2-ND
Ceramic Capacitors 445-9882-2-ND
0.047µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.047µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9882-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9882-6-ND
Ceramic Capacitors 445-9882-6-ND
0.047µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.047µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number CGA3E2X8R1H473M080AD 445-9882-1-ND 445-9882-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701242 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details