TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X8R1H473K080AD

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X8R1H473K080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X8R1H473K080AD
Multilayer Ceramic Chip Capacitor CGA3E2X8R1H473K080AD
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-8821-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8821-1-ND
Ceramic Capacitors 445-8821-1-ND
0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8821-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8821-6-ND
Ceramic Capacitors 445-8821-6-ND
0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8821-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8821-2-ND
Ceramic Capacitors 445-8821-2-ND
0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795608 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795608
MLCCs - Multilayer Ceramic Capacitors 1795608
TDK CGA3E2X8R1H473K080AD

TDK CGA3E2X8R1H473K080AD

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794879 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794879
MLCCs - Multilayer Ceramic Capacitors 1794879
TDK CGA3E2X8R1H473K080AD

TDK CGA3E2X8R1H473K080AD

Supplier's Site
Cap, 0.047Μf, 50V, 10%, X8R, 0603; Capacitance Tdk - 68AC4571 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 50V, 10%, X8R, 0603; Capacitance Tdk
68AC4571
Cap, 0.047Μf, 50V, 10%, X8R, 0603; Capacitance Tdk 68AC4571
CAP, 0.047µF, 50V, 10%, X8R, 0603; Capacitance:47000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 50V, 10%, X8R, 0603; Capacitance:47000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X8R1H473K080AD 445-8821-1-ND 445-8821-6-ND 1795608 68AC4571
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.047Μf, 50V, 10%, X8R, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details