TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2X8R1H473K080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X8R1H473K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X8R1H473K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X8R1H473K080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-5896-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5896-2-ND
Ceramic Capacitors 445-5896-2-ND
0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5896-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5896-6-ND
Ceramic Capacitors 445-5896-6-ND
0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5896-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5896-1-ND
Ceramic Capacitors 445-5896-1-ND
0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155770P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155770P
MLCCs - Multilayer Ceramic Capacitors 9155770P
TDK CGA3E2X8R1H473K080AA

TDK CGA3E2X8R1H473K080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155770 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155770
MLCCs - Multilayer Ceramic Capacitors 9155770
TDK CGA3E2X8R1H473K080AA

TDK CGA3E2X8R1H473K080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1109769 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1109769
MLCCs - Multilayer Ceramic Capacitors 1109769
TDK CGA3E2X8R1H473K080AA

TDK CGA3E2X8R1H473K080AA

Supplier's Site
Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X8R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 52W9687 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X8R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
52W9687
Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X8R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 52W9687
Multilayer Ceramic Capacitor, CGA Series, 0.047 - F, - 10%, X8R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.047 - F, - 10%, X8R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0603; Capacitance Tdk - 94AC3912 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0603; Capacitance Tdk
94AC3912
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0603; Capacitance Tdk 94AC3912
CAP, AEC-Q200, 0.047UF, 50V, MLCC, 0603; Capacitance:0.047µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, AEC-Q200, 0.047UF, 50V, MLCC, 0603; Capacitance:0.047µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA3E2X8R1H473K080AA
CAP CER 0.047UF 50V X8R 0603

CAP CER 0.047UF 50V X8R 0603

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X8R1H473K080AA 445-5896-2-ND 445-5896-6-ND 9155770P 9155770 52W9687 94AC3912 CGA3E2X8R1H473K080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X8R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0603; Capacitance Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer Multilayer Single-Layer
Applications Automotive Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X8R Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details