TDK U.S.A. Corporation Ceramic Capacitors CGA3E2X8R1H472M080AD

Description
4700pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-9894-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9894-2-ND
Ceramic Capacitors 445-9894-2-ND
4700pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

4700pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA3E2X8R1H472M080AD
CAP CER 4700PF 50V 0603 EPOXY

CAP CER 4700PF 50V 0603 EPOXY

Supplier's Site
Mlcc,0603,x8R,50V,4.7Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6835 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x8R,50V,4.7Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6835
Mlcc,0603,x8R,50V,4.7Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6835
MLCC,0603,X8R,50V,4. 7nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X8R,50V,4.7nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-9894-2-ND CGA3E2X8R1H472M080AD 51X6835
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Mlcc,0603,x8R,50V,4.7Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details