TDK U.S.A. Corporation Ceramic Capacitors CGA3E2X8R1H472K080AE

Description
4700pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173801-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173801-6-ND
Ceramic Capacitors 445-173801-6-ND
4700pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173801-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173801-1-ND
Ceramic Capacitors 445-173801-1-ND
4700pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173801-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173801-2-ND
Ceramic Capacitors 445-173801-2-ND
4700pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA3E2X8R1H472K080AE
CAP CER 4700PF 50V X8R 0603

CAP CER 4700PF 50V X8R 0603

Supplier's Site
Cap, Aec-Q200, 4700Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0378 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4700Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
39AH0378
Cap, Aec-Q200, 4700Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk 39AH0378
CAP, AEC-Q200, 4700PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4700PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0603,x8R,50V,4.7Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 92Y5467 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x8R,50V,4.7Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
92Y5467
Mlcc,0603,x8R,50V,4.7Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 92Y5467
MLCC,0603,X8R,50V,4. 7nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X8R,50V,4.7nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173801-6-ND 445-173801-1-ND CGA3E2X8R1H472K080AE 39AH0378
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 4700Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701219 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details