TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X8R1H472K080AD

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X8R1H472K080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X8R1H472K080AD
Multilayer Ceramic Chip Capacitor CGA3E2X8R1H472K080AD
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-9893-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9893-6-ND
Ceramic Capacitors 445-9893-6-ND
4700pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9893-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9893-2-ND
Ceramic Capacitors 445-9893-2-ND
4700pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9893-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9893-1-ND
Ceramic Capacitors 445-9893-1-ND
4700pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2X8R1H472K080AD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X8R1H472K080AD
Ceramic Capacitors CGA3E2X8R1H472K080AD
CAP CER 4700PF 50V 0603 EPOXY

CAP CER 4700PF 50V 0603 EPOXY

Supplier's Site Datasheet
Mlcc,0603,x8R,50V,4.7Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6833 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x8R,50V,4.7Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6833
Mlcc,0603,x8R,50V,4.7Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6833
MLCC,0603,X8R,50V,4. 7nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X8R,50V,4.7nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 50V, 10%, X8R, 0603; Capacitance Tdk - 68AC4570 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, 10%, X8R, 0603; Capacitance Tdk
68AC4570
Cap, 4700Pf, 50V, 10%, X8R, 0603; Capacitance Tdk 68AC4570
CAP, 4700PF, 50V, 10%, X8R, 0603; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 50V, 10%, X8R, 0603; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X8R1H472K080AD 445-9893-6-ND 445-9893-2-ND CGA3E2X8R1H472K080AD 51X6833 68AC4570
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x8R,50V,4.7Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk Cap, 4700Pf, 50V, 10%, X8R, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 335AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers