High Temperature Application
0.033µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
CAP CER 0.033UF 50V 0603 EPOXY
| TDK Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2X8R1H333M080AD | 445-9881-2-ND | CGA3E2X8R1H333M080AD |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Applications | Automotive | Automotive | Automotive; Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF |