TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X8R1H333K080AD

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X8R1H333K080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X8R1H333K080AD
Multilayer Ceramic Chip Capacitor CGA3E2X8R1H333K080AD
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-9880-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9880-2-ND
Ceramic Capacitors 445-9880-2-ND
0.033µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.033µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.033uF 50V Capacitor
60-CGA3E2X8R1H333K080AD
Automotive SMD 0.033uF 50V Capacitor 60-CGA3E2X8R1H333K080AD
Cap Ceramic 0.033uF 50V X8R 10% Pad SMD 0603 Conductive Epoxy 150°C T/R Automotive AEC-Q200 Product overview: CGA3E2X8R1H333K080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X8R1H333K08 0AD can be used for catalog matching and distributor lookup.

Cap Ceramic 0.033uF 50V X8R 10% Pad SMD 0603 Conductive Epoxy 150°C T/R Automotive AEC-Q200 Product overview: CGA3E2X8R1H333K080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X8R1H333K080AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2X8R1H333K080AD - 866360-CGA3E2X8R1H333K080AD - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2X8R1H333K080AD
866360-CGA3E2X8R1H333K080AD
Ceramic Capacitors - CGA3E2X8R1H333K080AD 866360-CGA3E2X8R1H333K080AD
Manufacturer: TDK Corporation Win Source Part Number: 866360-CGA3E2X8R1H33 3K080AD Series: CGA Operating Temperature Range: -55°C ~ 150°C Features: 0.033 µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC, Epoxy Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA3E2X8R1H333KT0Y0B , 445-9880-6, 445-9880-1, 445-9880-2

Manufacturer: TDK Corporation
Win Source Part Number: 866360-CGA3E2X8R1H333K080AD
Series: CGA
Operating Temperature Range: -55°C ~ 150°C
Features: 0.033 µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC, Epoxy
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CGA3E2X8R1H333KT0Y0B, 445-9880-6, 445-9880-1, 445-9880-2

Buy Now

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X8R1H333K080AD 445-9880-2-ND 60-CGA3E2X8R1H333K080AD 866360-CGA3E2X8R1H333K080AD
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Automotive SMD 0.033uF 50V Capacitor Ceramic Capacitors - CGA3E2X8R1H333K080AD
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 157SVH050MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers