TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X8R1H332K080AD

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X8R1H332K080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X8R1H332K080AD
Multilayer Ceramic Chip Capacitor CGA3E2X8R1H332K080AD
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-9891-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9891-2-ND
Ceramic Capacitors 445-9891-2-ND
3300pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

3300pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA3E2X8R1H332K080AD
CAP CER 3300PF 50V 0603 EPOXY

CAP CER 3300PF 50V 0603 EPOXY

Supplier's Site
Ceramic Capacitors - CGA3E2X8R1H332K080AD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X8R1H332K080AD
Ceramic Capacitors CGA3E2X8R1H332K080AD
CAP CER 3300PF 50V 0603 EPOXY

CAP CER 3300PF 50V 0603 EPOXY

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X8R1H332K080AD 445-9891-2-ND CGA3E2X8R1H332K080AD CGA3E2X8R1H332K080AD
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Technology Multilayer Single-Layer Film Capacitors
Applications Automotive Automotive Automotive; Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers