TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X8R1H222K080AD

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X8R1H222K080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X8R1H222K080AD
Multilayer Ceramic Chip Capacitor CGA3E2X8R1H222K080AD
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-9889-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9889-2-ND
Ceramic Capacitors 445-9889-2-ND
2200pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9889-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9889-1-ND
Ceramic Capacitors 445-9889-1-ND
2200pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 2200Pf, 50V, 10%, X8R, 0603; Capacitance Tdk - 68AC4568 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, 10%, X8R, 0603; Capacitance Tdk
68AC4568
Cap, 2200Pf, 50V, 10%, X8R, 0603; Capacitance Tdk 68AC4568
CAP, 2200PF, 50V, 10%, X8R, 0603; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 50V, 10%, X8R, 0603; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CGA3E2X8R1H222K080AD 445-9889-2-ND 68AC4568
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Cap, 2200Pf, 50V, 10%, X8R, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R105K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers