TDK U.S.A. Corporation Ceramic Capacitors CGA3E2X8R1H153M080AD

Description
0.015µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.015µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-9878-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9878-2-ND
Ceramic Capacitors 445-9878-2-ND
0.015µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.015µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2X8R1H153M080AD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X8R1H153M080AD
Ceramic Capacitors CGA3E2X8R1H153M080AD
CAP CER 0.015UF 50V 0603 EPOXY

CAP CER 0.015UF 50V 0603 EPOXY

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA3E2X8R1H153M080AD
CAP CER 0.015UF 50V 0603 EPOXY

CAP CER 0.015UF 50V 0603 EPOXY

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-9878-2-ND CGA3E2X8R1H153M080AD CGA3E2X8R1H153M080AD
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers