TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X8R1H102K080AD

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X8R1H102K080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X8R1H102K080AD
Multilayer Ceramic Chip Capacitor CGA3E2X8R1H102K080AD
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-8824-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8824-1-ND
Ceramic Capacitors 445-8824-1-ND
1000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8824-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8824-2-ND
Ceramic Capacitors 445-8824-2-ND
1000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8824-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8824-6-ND
Ceramic Capacitors 445-8824-6-ND
1000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 1000Pf, 50V, 10%, X8R, 0603; Capacitance Tdk - 68AC4566 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 10%, X8R, 0603; Capacitance Tdk
68AC4566
Cap, 1000Pf, 50V, 10%, X8R, 0603; Capacitance Tdk 68AC4566
CAP, 1000PF, 50V, 10%, X8R, 0603; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 50V, 10%, X8R, 0603; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X8R1H102K080AD 445-8824-1-ND 445-8824-6-ND 68AC4566
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 50V, 10%, X8R, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101462U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers