TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2X8R1H102K080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X8R1H102K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X8R1H102K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X8R1H102K080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-5886-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5886-6-ND
Ceramic Capacitors 445-5886-6-ND
1000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5886-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5886-1-ND
Ceramic Capacitors 445-5886-1-ND
1000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5886-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5886-2-ND
Ceramic Capacitors 445-5886-2-ND
1000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 10%, X8R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 52W9678 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 10%, X8R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
52W9678
Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 10%, X8R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 52W9678
Multilayer Ceramic Capacitor, CGA Series, 1000 pF, - 10%, X8R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 1000 pF, - 10%, X8R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X8R1H102K080AA 445-5886-6-ND 445-5886-1-ND 52W9678
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 10%, X8R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details