TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X8R1E104M080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X8R1E104M080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X8R1E104M080AA
Multilayer Ceramic Chip Capacitor CGA3E2X8R1E104M080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-12594-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12594-2-ND
Ceramic Capacitors 445-12594-2-ND
0.1µF ±20% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.1µF ±20% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12594-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12594-1-ND
Ceramic Capacitors 445-12594-1-ND
0.1µF ±20% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.1µF ±20% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12594-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12594-6-ND
Ceramic Capacitors 445-12594-6-ND
0.1µF ±20% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.1µF ±20% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1407 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk
78AH1407
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk 78AH1407
CAP, AEC-Q200, 0.1UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CGA3E2X8R1E104M080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X8R1E104M080AA
Ceramic Capacitors CGA3E2X8R1E104M080AA
CAP CER 0.1UF 25V X8R 0603

CAP CER 0.1UF 25V X8R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X8R1E104M080AA 445-12594-2-ND 445-12594-6-ND 78AH1407 CGA3E2X8R1E104M080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details