TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2X7R2A223K080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X7R2A223K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X7R2A223K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X7R2A223K080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - CGA3E2X7R2A223K080AA - 1029122-CGA3E2X7R2A223K080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2X7R2A223K080AA
1029122-CGA3E2X7R2A223K080AA
Ceramic Capacitors - CGA3E2X7R2A223K080AA 1029122-CGA3E2X7R2A223K080AA
Manufacturer: TDK Corporation Win Source Part Number: 1029122-CGA3E2X7R2A2 23K080AA Packaging: Reel - TR Voltage Rating: 100V Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 0.022μF Tolerance: ±10% Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Application Field: Used in Automotive Quantity per package: 4k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 1029122-CGA3E2X7R2A223K080AA
Packaging: Reel - TR
Voltage Rating: 100V
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 0.022μF
Tolerance: ±10%
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
0.022UF 100V Capacitor
60-CGA3E2X7R2A223K080AA
0.022UF 100V Capacitor 60-CGA3E2X7R2A223K080AA
CAP CER 0.022UF 100V X7R 0603 Product overview: CGA3E2X7R2A223K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R2A223K08 0AA can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 100V X7R 0603 Product overview: CGA3E2X7R2A223K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R2A223K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5814-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5814-6-ND
Ceramic Capacitors 445-5814-6-ND
0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5814-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5814-1-ND
Ceramic Capacitors 445-5814-1-ND
0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5814-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5814-2-ND
Ceramic Capacitors 445-5814-2-ND
0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.022 F, 10%, X7R, 100 V Rohs Compliant Tdk - 40Y2255 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.022 F, 10%, X7R, 100 V Rohs Compliant Tdk
40Y2255
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.022 F, 10%, X7R, 100 V Rohs Compliant Tdk 40Y2255
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.022 - F, - 10%, X7R, 100 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.022 - F, - 10%, X7R, 100 V RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.022 F, 10%, X7R, 100 V Rohs Compliant Tdk - 52W9672 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.022 F, 10%, X7R, 100 V Rohs Compliant Tdk
52W9672
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.022 F, 10%, X7R, 100 V Rohs Compliant Tdk 52W9672
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.022 - F, - 10%, X7R, 100 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.022 - F, - 10%, X7R, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X7R2A223K080AA 1029122-CGA3E2X7R2A223K080AA 60-CGA3E2X7R2A223K080AA 445-5814-6-ND 445-5814-1-ND 40Y2255
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - CGA3E2X7R2A223K080AA 0.022UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.022 F, 10%, X7R, 100 V Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details