TDK U.S.A. Corporation Ceramic Capacitors CGA3E2X7R2A103K080AE

Description
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173673-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173673-1-ND
Ceramic Capacitors 445-173673-1-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173673-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173673-6-ND
Ceramic Capacitors 445-173673-6-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173673-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173673-2-ND
Ceramic Capacitors 445-173673-2-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 100V Capacitor
60-CGA3E2X7R2A103K080AE
10000PF 100V Capacitor 60-CGA3E2X7R2A103K080AE
CAP CER 10000PF 100V X7R 0603 Product overview: CGA3E2X7R2A103K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R2A103K08 0AE can be used for catalog matching and distributor lookup.

CAP CER 10000PF 100V X7R 0603 Product overview: CGA3E2X7R2A103K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R2A103K080AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0369 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk
39AH0369
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk 39AH0369
CAP, AEC-Q200, 0.01UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.01UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2X7R2A103K080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X7R2A103K080AE
Ceramic Capacitors CGA3E2X7R2A103K080AE
CAP CER 10000PF 100V X7R 0603

CAP CER 10000PF 100V X7R 0603

Supplier's Site Datasheet
CAP CER 10000PF 100V X7R 0603 - 769-CGA3E2X7R2A103K080AE - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 100V X7R 0603
769-CGA3E2X7R2A103K080AE
CAP CER 10000PF 100V X7R 0603 769-CGA3E2X7R2A103K080AE
CAP CER 10000PF 100V X7R 0603

CAP CER 10000PF 100V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-173673-1-ND 445-173673-6-ND 60-CGA3E2X7R2A103K080AE 39AH0369 CGA3E2X7R2A103K080AE 769-CGA3E2X7R2A103K080AE
Product Name Ceramic Capacitors Ceramic Capacitors 10000PF 100V Capacitor Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk Ceramic Capacitors CAP CER 10000PF 100V X7R 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers