TDK U.S.A. Corporation Ceramic Capacitors CGA3E2X7R2A102M080AE

Description
CAP CER 1000PF 100V X7R 0603
Request a Quote Datasheet
Description
CAP CER 1000PF 100V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA3E2X7R2A102M080AECT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 100V X7R 0603

CAP CER 1000PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E2X7R2A102M080AETR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E2X7R2A102M080AEDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 100V X7R 0603

CAP CER 1000PF 100V X7R 0603

Buy Now Datasheet
Mlcc,0603,x7R,100V,1Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 92Y5438 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,100V,1Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
92Y5438
Mlcc,0603,x7R,100V,1Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 92Y5438
MLCC,0603,X7R,100V,1 nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,100V,1nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - CGA3E2X7R2A102M080AE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CGA3E2X7R2A102M080AE
Capacitors - Ceramic Capacitors CGA3E2X7R2A102M080AE
CAP CER 1000PF 100V X7R 0603

CAP CER 1000PF 100V X7R 0603

Supplier's Site
Ceramic Capacitors - CGA3E2X7R2A102M080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X7R2A102M080AE
Ceramic Capacitors CGA3E2X7R2A102M080AE
CAP CER 1000PF 100V X7R 0603

CAP CER 1000PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA3E2X7R2A102M080AECT-ND 445-CGA3E2X7R2A102M080AEDKR-ND 92Y5438 CGA3E2X7R2A102M080AE CGA3E2X7R2A102M080AE
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x7R,100V,1Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C123U100EC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details