TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X7R1H682K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X7R1H682K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X7R1H682K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X7R1H682K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-6922-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6922-6-ND
Ceramic Capacitors 445-6922-6-ND
6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6922-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6922-1-ND
Ceramic Capacitors 445-6922-1-ND
6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6922-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6922-2-ND
Ceramic Capacitors 445-6922-2-ND
6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 6800 Pf, 10%, X7R, 50 V Rohs Compliant Tdk - 39Y3545 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 6800 Pf, 10%, X7R, 50 V Rohs Compliant Tdk
39Y3545
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 6800 Pf, 10%, X7R, 50 V Rohs Compliant Tdk 39Y3545
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 6800 pF, 10%, X7R, 50 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 6800 pF, 10%, X7R, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2X7R1H682K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X7R1H682K080AA
Ceramic Capacitors CGA3E2X7R1H682K080AA
CAP CER 6800PF 50V X7R 0603

CAP CER 6800PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X7R1H682K080AA 445-6922-6-ND 445-6922-1-ND 39Y3545 CGA3E2X7R1H682K080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 6800 Pf, 10%, X7R, 50 V Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details