0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
MLCC,0603,X7R,50V,33
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 445-9829-2-ND | 51X6784 |
| Product Name | Ceramic Capacitors | Mlcc,0603,x7R,50V,33Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0330 microF |