TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X7R1H153M080AD

Description
Conductive Epoxy Application
Request a Quote Datasheet
Description
Conductive Epoxy Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X7R1H153M080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X7R1H153M080AD
Multilayer Ceramic Chip Capacitor CGA3E2X7R1H153M080AD
Conductive Epoxy Application

Conductive Epoxy Application

Supplier's Site
Ceramic Capacitors - 445-9827-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9827-2-ND
Ceramic Capacitors 445-9827-2-ND
0.015µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x7R,50V,15Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6776 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,50V,15Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6776
Mlcc,0603,x7R,50V,15Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6776
MLCC,0603,X7R,50V,15 nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,50V,15nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CGA3E2X7R1H153M080AD 445-9827-2-ND 51X6776
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Mlcc,0603,x7R,50V,15Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701020 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details