TDK U.S.A. Corporation Ceramic Capacitors CGA3E2X7R1H104M080AE

Description
0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-15958-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15958-1-ND
Ceramic Capacitors 445-15958-1-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15958-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15958-2-ND
Ceramic Capacitors 445-15958-2-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15958-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15958-6-ND
Ceramic Capacitors 445-15958-6-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x7R,50V,0.1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 17X8576 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,50V,0.1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
17X8576
Mlcc,0603,x7R,50V,0.1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 17X8576
MLCC,0603,X7R,50V,0. 1µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,50V,0.1µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ4597 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
29AJ4597
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk 29AJ4597
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-15958-1-ND 445-15958-6-ND 17X8576
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x7R,50V,0.1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SVL6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details