0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
TDK CGA3E2X7R1H104K080AE
CAP, 0.1µF, 50V, 10%, X7R, 0603; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Soft Term Series; Operating Temperature RoHS Compliant: Yes
MLCC,0603,X7R,50V,0.
CAP CER 0.1UF 50V X7R 0603
CAP CER 0.1UF 50V X7R 0603
| DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-15957-1-ND | 445-15957-6-ND | 1795358 | 68AC4564 | 17X8575 | CGA3E2X7R1H104K080AE | CGA3E2X7R1H104K080AE |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 0.1Μf, 50V, 10%, X7R, 0603; Capacitance Tdk | Mlcc,0603,x7R,50V,0.1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive, Boardflex Sensitive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | |||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |