TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2X7R1H104K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X7R1H104K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X7R1H104K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X7R1H104K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9214481 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214481
MLCCs - Multilayer Ceramic Capacitors 9214481
TDK CGA3E2X7R1H104K080AA

TDK CGA3E2X7R1H104K080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7882985 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882985
MLCCs - Multilayer Ceramic Capacitors 7882985
TDK CGA3E2X7R1H104K080AA

TDK CGA3E2X7R1H104K080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7882985P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882985P
MLCCs - Multilayer Ceramic Capacitors 7882985P
TDK CGA3E2X7R1H104K080AA

TDK CGA3E2X7R1H104K080AA

Supplier's Site
Ceramic Capacitors - 445-5666-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5666-2-ND
Ceramic Capacitors 445-5666-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5666-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5666-1-ND
Ceramic Capacitors 445-5666-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5666-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5666-6-ND
Ceramic Capacitors 445-5666-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-CGA3E2X7R1H104K080AA
0.1UF 50V Capacitor 60-CGA3E2X7R1H104K080AA
CAP CER 0.1UF 50V X7R 0603 Product overview: CGA3E2X7R1H104K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H104K08 0AA can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7R 0603 Product overview: CGA3E2X7R1H104K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H104K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2X7R1H104K080AA - 915306-CGA3E2X7R1H104K080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2X7R1H104K080AA
915306-CGA3E2X7R1H104K080AA
Ceramic Capacitors - CGA3E2X7R1H104K080AA 915306-CGA3E2X7R1H104K080AA
Manufacturer: TDK Corporation Win Source Part Number: 915306-CGA3E2X7R1H10 4K080AA Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA3E2X7R1H104KT0Y0N , 445-5666-2, 445-5666-1, CGA3E2X7R1H104K, 445-5666-6

Manufacturer: TDK Corporation
Win Source Part Number: 915306-CGA3E2X7R1H104K080AA
Series: CGA
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CGA3E2X7R1H104KT0Y0N, 445-5666-2, 445-5666-1, CGA3E2X7R1H104K, 445-5666-6

Buy Now
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 50 V Rohs Compliant Tdk - 05X9643 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 50 V Rohs Compliant Tdk
05X9643
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 50 V Rohs Compliant Tdk 05X9643
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.1 - F, - 10%, X7R, 50 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.1 - F, - 10%, X7R, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 50V, X7R, 0603; Capacitance Tdk - 04X3156 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 0603; Capacitance Tdk
04X3156
Ceramic Capacitor, 0.1Uf, 50V, X7R, 0603; Capacitance Tdk 04X3156
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 50 V Rohs Compliant Tdk - 40Y2253 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 50 V Rohs Compliant Tdk
40Y2253
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 50 V Rohs Compliant Tdk 40Y2253
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.1 - F, - 10%, X7R, 50 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.1 - F, - 10%, X7R, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2X7R1H104K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X7R1H104K080AA
Ceramic Capacitors CGA3E2X7R1H104K080AA
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X7R1H104K080AA 9214481 7882985P 445-5666-2-ND 445-5666-6-ND 60-CGA3E2X7R1H104K080AA 915306-CGA3E2X7R1H104K080AA 05X9643 04X3156 CGA3E2X7R1H104K080AA
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.1UF 50V Capacitor Ceramic Capacitors - CGA3E2X7R1H104K080AA Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 50 V Rohs Compliant Tdk Ceramic Capacitor, 0.1Uf, 50V, X7R, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 2002-104MWR152KJ - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers