TDK CGA3E2X7R1H102K080AE
TDK CGA3E2X7R1H102K080AE
CAP CER 1000PF 50V X7R 0603 Product overview: CGA3E2X7R1H102K080AE
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, 1000PF, 50V, 10%, X7R, 0603; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Soft Term Series; Operating RoHS Compliant: Yes
CAP CER 1000PF 50V X7R 0603
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1794867 | 60-CGA3E2X7R1H102K080AE | 445-15953-2-ND | 445-15953-6-ND | 68AC4562 | CGA3E2X7R1H102K080AE |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | 1000PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 1000Pf, 50V, 10%, X7R, 0603; Capacitance Tdk | Ceramic Capacitors |
| Technology | Multilayer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |