TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X5R1H682K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X5R1H682K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X5R1H682K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X5R1H682K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
6800PF 50V Capacitor
60-CGA3E2X5R1H682K080AA
6800PF 50V Capacitor 60-CGA3E2X5R1H682K080AA
CAP CER 6800PF 50V X5R 0603 Product overview: CGA3E2X5R1H682K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1H682K08 0AA can be used for catalog matching and distributor lookup.

CAP CER 6800PF 50V X5R 0603 Product overview: CGA3E2X5R1H682K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1H682K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12521-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12521-2-ND
Ceramic Capacitors 445-12521-2-ND
6800pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

6800pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12521-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12521-1-ND
Ceramic Capacitors 445-12521-1-ND
6800pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

6800pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12521-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12521-6-ND
Ceramic Capacitors 445-12521-6-ND
6800pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

6800pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X5R1H682K080AA 60-CGA3E2X5R1H682K080AA 445-12521-2-ND 445-12521-6-ND
Product Name Multilayer Ceramic Chip Capacitor 6800PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Polymer - 226XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Film Capacitors - 113257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details