TDK U.S.A. Corporation 0.015UF 50V Capacitor CGA3E2X5R1H153M080AA

Description
CAP CER 0.015UF 50V X5R 0603 Product overview: CGA3E2X5R1H153M080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1H153M08 0AA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.015UF 50V X5R 0603 Product overview: CGA3E2X5R1H153M080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1H153M08 0AA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.015UF 50V Capacitor
60-CGA3E2X5R1H153M080AA
0.015UF 50V Capacitor 60-CGA3E2X5R1H153M080AA
CAP CER 0.015UF 50V X5R 0603 Product overview: CGA3E2X5R1H153M080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1H153M08 0AA can be used for catalog matching and distributor lookup.

CAP CER 0.015UF 50V X5R 0603 Product overview: CGA3E2X5R1H153M080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1H153M080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12489-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12489-2-ND
Ceramic Capacitors 445-12489-2-ND
0.015µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.015µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12489-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12489-1-ND
Ceramic Capacitors 445-12489-1-ND
0.015µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.015µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12489-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12489-6-ND
Ceramic Capacitors 445-12489-6-ND
0.015µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.015µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2X5R1H153M080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X5R1H153M080AA
Ceramic Capacitors CGA3E2X5R1H153M080AA
CAP CER 0.015UF 50V X5R 0603

CAP CER 0.015UF 50V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-CGA3E2X5R1H153M080AA 445-12489-2-ND 445-12489-6-ND CGA3E2X5R1H153M080AA
Product Name 0.015UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-4351-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details