Mid Voltage (100 to 630V)
33pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
33pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
33pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 33PF 100V NP0 0603 Product overview: CGA3E2NP02A330J080AA
CAP, AEC-Q200, 33PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2NP02A330J080AA | 445-12363-2-ND | 445-12363-6-ND | 60-CGA3E2NP02A330J080AA | 29AJ4588 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 33PF 100V Capacitor | Cap, Aec-Q200, 33Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Technology | Multilayer | ||||
| Applications | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 3.30E-5 microF | 3.30E-5 microF |