TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2NP02A101J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2NP02A101J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2NP02A101J080AA
Multilayer Ceramic Chip Capacitor CGA3E2NP02A101J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
100PF 100V Capacitor
60-CGA3E2NP02A101J080AA
100PF 100V Capacitor 60-CGA3E2NP02A101J080AA
CAP CER 100PF 100V NP0 0603 Product overview: CGA3E2NP02A101J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP02A101J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 100PF 100V NP0 0603 Product overview: CGA3E2NP02A101J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP02A101J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12345-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12345-2-ND
Ceramic Capacitors 445-12345-2-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12345-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12345-6-ND
Ceramic Capacitors 445-12345-6-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12345-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12345-1-ND
Ceramic Capacitors 445-12345-1-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1398 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
78AH1398
Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 78AH1398
CAP, AEC-Q200, 100PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 100PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2NP02A101J080AA 60-CGA3E2NP02A101J080AA 445-12345-2-ND 445-12345-6-ND 78AH1398
Product Name Multilayer Ceramic Chip Capacitor 100PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011340 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details