TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2NP02A060D080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2NP02A060D080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2NP02A060D080AA
Multilayer Ceramic Chip Capacitor CGA3E2NP02A060D080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
6PF 100V Capacitor
60-CGA3E2NP02A060D080AA
6PF 100V Capacitor 60-CGA3E2NP02A060D080AA
CAP CER 6PF 100V NP0 0603 Product overview: CGA3E2NP02A060D080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP02A060D08 0AA can be used for catalog matching and distributor lookup.

CAP CER 6PF 100V NP0 0603 Product overview: CGA3E2NP02A060D080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP02A060D080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1794854 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794854
MLCCs - Multilayer Ceramic Capacitors 1794854
TDK CGA3E2NP02A060D080AA

TDK CGA3E2NP02A060D080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795572 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795572
MLCCs - Multilayer Ceramic Capacitors 1795572
TDK CGA3E2NP02A060D080AA

TDK CGA3E2NP02A060D080AA

Supplier's Site
Ceramic Capacitors - 445-12377-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12377-2-ND
Ceramic Capacitors 445-12377-2-ND
6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12377-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12377-6-ND
Ceramic Capacitors 445-12377-6-ND
6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12377-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12377-1-ND
Ceramic Capacitors 445-12377-1-ND
6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 6Pf, 100V, C0G/np0, 0603; Capacitance Tdk - 68AC4551 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6Pf, 100V, C0G/np0, 0603; Capacitance Tdk
68AC4551
Cap, 6Pf, 100V, C0G/np0, 0603; Capacitance Tdk 68AC4551
CAP, 6PF, 100V, C0G/NP0, 0603; Capacitance:6pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 6PF, 100V, C0G/NP0, 0603; Capacitance:6pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2NP02A060D080AA 60-CGA3E2NP02A060D080AA 1794854 445-12377-2-ND 445-12377-6-ND 68AC4551
Product Name Multilayer Ceramic Chip Capacitor 6PF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 6Pf, 100V, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition Ceramic Composition
Capacitance Range 6.00E-6 microF 6.00E-6 microF 6.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701200 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details